DIODES Incorporated Discrete Semiconductor Products SBR10U300CTFP-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 188622-SBR10U300CTFP -G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: ITO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 200μA @ 300V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 188622-SBR10U300CTFP -G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: ITO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 200μA @ 300V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 188622-SBR10U300CTFP-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188622-SBR10U300CTFP-G
Discrete Semiconductor Products 188622-SBR10U300CTFP-G
Manufacturer: Diodes Incorporated Win Source Part Number: 188622-SBR10U300CTFP -G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: ITO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 200μA @ 300V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 188622-SBR10U300CTFP-G
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package: ITO-220AB
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 200μA @ 300V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
300V 5A Diode and Rectifier - 286-SBR10U300CTFP-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 5A Diode and Rectifier
286-SBR10U300CTFP-G
300V 5A Diode and Rectifier 286-SBR10U300CTFP-G
DIODE ARRAY SBR 300V 5A ITO220AB Product overview: SBR10U300CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U300CTFP-G can be used for catalog matching and distributor lookup.

DIODE ARRAY SBR 300V 5A ITO220AB Product overview: SBR10U300CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U300CTFP-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 188622-SBR10U300CTFP-G 286-SBR10U300CTFP-G
Product Name Discrete Semiconductor Products 300V 5A Diode and Rectifier
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Schottky Diodes & Rectifiers - 7514925P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Schottky barrier diode - BAT54SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details