DIODES Incorporated 200V 5A Diode and Rectifier SBR10U200CTB-13-G

Description
DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB-13- G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB-13- G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 5A Diode and Rectifier - 286-SBR10U200CTB-13-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
286-SBR10U200CTB-13-G
200V 5A Diode and Rectifier 286-SBR10U200CTB-13-G
DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB-13- G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB-13-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 188621-SBR10U200CTB-13-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188621-SBR10U200CTB-13-G
Discrete Semiconductor Products 188621-SBR10U200CTB-13-G
Manufacturer: Diodes Incorporated Win Source Part Number: 188621-SBR10U200CTB- 13-G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: D2PAK Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 820mV @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 200μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: SBR10U200CTB Alternative Parts (Cross-Reference): SBR10U200CTB-G; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 188621-SBR10U200CTB-13-G
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: SBR
Packaging: Tube
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: SBR10U200CTB
Alternative Parts (Cross-Reference): SBR10U200CTB-G;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10U200CTB-13-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10U200CTB-13-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR10U200CTB-13-G
DIODE ARR SBR 200V 5A TO263AB

DIODE ARR SBR 200V 5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-SBR10U200CTB-13-G 188621-SBR10U200CTB-13-G SBR10U200CTB-13-G
Product Name 200V 5A Diode and Rectifier Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details