DIODES Incorporated Single Diodes SBR10B45P5-7

Description
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR10B45P5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR10B45P5-7DITR-ND
Single Diodes SBR10B45P5-7DITR-ND
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10B45P5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR10B45P5-7DICT-ND
Single Diodes SBR10B45P5-7DICT-ND
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10B45P5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282587-SBR10B45P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282587-SBR10B45P5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282587-SBR10B45P5-7
Win Source Part Number: 1282587-SBR10B45P5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 380 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR10B45P5-7DIDKR,SB R10B45P5-7DICT,SBR10 B45P5-7DITR Base Product Number: SBR10

Win Source Part Number: 1282587-SBR10B45P5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 380 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR10B45P5-7DIDKR,SBR10B45P5-7DICT,SBR10B45P5-7DITR
Base Product Number: SBR10

Buy Now Datasheet
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10B45P5-7
45V 10A Diode and Rectifier 280-SBR10B45P5-7
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10B45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10B45P5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10B45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10B45P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10B45P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10B45P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR10B45P5-7
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site
Diodes >> Super Barrier Rectifier (SBR) - SBR10B45P5-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR10B45P5-7
Diodes >> Super Barrier Rectifier (SBR) SBR10B45P5-7
Power-DI-5 Super Barrier Rectifier (SBR) ROHS

Power-DI-5 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Single Diodes - SBR10B45P5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR10B45P5-7
Single Diodes SBR10B45P5-7
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10B45P5-7
Schottky Diodes & Rectifiers SBR10B45P5-7
Schottky Diodes & Rectifiers 45Vrrm 10A 0.55Vf 0.38mA SBR PowerDI5

Schottky Diodes & Rectifiers 45Vrrm 10A 0.55Vf 0.38mA SBR PowerDI5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes
Product Number SBR10B45P5-7DITR-ND 1282587-SBR10B45P5-7 280-SBR10B45P5-7 SBR10B45P5-7 SBR10B45P5-7 SBR10B45P5-7 SBR10B45P5-7
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 45V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Super Barrier Rectifier (SBR) Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Super Barrier
VF 0.5500 volts 0.5500 volts 0.5500 volts
VR 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCKV12K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
3 suppliers