Manufacturer: Diodes Incorporated
Win Source Part Number: 128106-SBR1045CTLQ-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SBR 45V 10A TO252-3 Product overview: SBR1045CTLQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR1045CTLQ-13 can be used for catalog matching and distributor lookup.
DIODE ARRAY SBR 45V 10A TO252
DIODE ARR SBR 45V 10A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 128106-SBR1045CTLQ-13 | SBR1045CTLQ-13DITR-ND | 286-SBR1045CTLQ-13 | SBR1045CTLQ-13 | SBR1045CTLQ-13 |
| Product Name | Diodes, Rectifiers - Arrays - SBR1045CTLQ-13 | Diode Arrays | 45V 10A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | ||
| VR | 45 volts | 45 volts | |||
| IR | 0.3000 mA | 0.3000 mA |