DIODES Incorporated OEM Parts - OEM Parts ( S ) - SBR1045CTFP SBR1045CTFP

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992949-SBR1045CTFP Peak Non-Repetitive Surge Current: 120 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 500 µA Max Surge Current: 120 A Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 500 µA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992949-SBR1045CTFP Peak Non-Repetitive Surge Current: 120 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 500 µA Max Surge Current: 120 A Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 500 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SBR1045CTFP - 992949-SBR1045CTFP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SBR1045CTFP
992949-SBR1045CTFP
OEM Parts - OEM Parts ( S ) - SBR1045CTFP 992949-SBR1045CTFP
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992949-SBR1045CTFP Peak Non-Repetitive Surge Current: 120 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 500 µA Max Surge Current: 120 A Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 500 µA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992949-SBR1045CTFP
Peak Non-Repetitive Surge Current: 120 A
Forward Current: 10 A
Number of Pins: 3
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Reverse Leakage Current: 500 µA
Max Surge Current: 120 A
Max Repetitive Reverse Voltage (Vrrm): 45 V
Peak Reverse Current: 500 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 992949-SBR1045CTFP
Product Name OEM Parts - OEM Parts ( S ) - SBR1045CTFP
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 60LQ100SCS - 60LQ100SCS - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
Schottky Diodes & Rectifiers - 1827029P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers