DIODES Incorporated Repetitive Peak Reverse Voltage Diodes Inc. SBR02U100LP-7.

Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Diode Configuration:Single ; Forward Voltage Max:800mV; Reverse Recovery Time:-; Forward Surge Current:5A; Operating Temperature Max:150°C; Diode Case Style:DFN1006 RoHS Compliant: No
Datasheet
Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Diode Configuration:Single ; Forward Voltage Max:800mV; Reverse Recovery Time:-; Forward Surge Current:5A; Operating Temperature Max:150°C; Diode Case Style:DFN1006 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Diodes Inc. - 15AC0267 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Diodes Inc.
15AC0267
Repetitive Peak Reverse Voltage Diodes Inc. 15AC0267
Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Diode Configuration:Single ; Forward Voltage Max:800mV; Reverse Recovery Time:-; Forward Surge Current:5A; Operating Temperature Max:150°C; Diode Case Style:DFN1006 RoHS Compliant: No

Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Diode Configuration:Single; Forward Voltage Max:800mV; Reverse Recovery Time:-; Forward Surge Current:5A; Operating Temperature Max:150°C; Diode Case Style:DFN1006 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0267
Product Name Repetitive Peak Reverse Voltage Diodes Inc.
VF 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details