DIODES Incorporated Single Diodes SBL545

Description
Diode Schottky 45V 5A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 5A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL545-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL545-ND
Single Diodes SBL545-ND
Diode Schottky 45V 5A Through Hole TO-220AC

Diode Schottky 45V 5A Through Hole TO-220AC

Buy Now Datasheet
Schottky 45V 5A Diode and Rectifier - 280-SBL545 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 5A Diode and Rectifier
280-SBL545
Schottky 45V 5A Diode and Rectifier 280-SBL545
DIODE SCHOTTKY 45V 5A TO220AC Product overview: SBL545 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL545 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 5A TO220AC Product overview: SBL545 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL545 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282627-SBL545 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282627-SBL545
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282627-SBL545
Win Source Part Number: 1282627-SBL545 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282627-SBL545
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL545 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL545
Discrete Semiconductor Products - Diodes - Rectifiers SBL545
DIODE SCHOTTKY 45V 5A TO220AC

DIODE SCHOTTKY 45V 5A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBL545-ND 280-SBL545 1282627-SBL545 SBL545
Product Name Single Diodes Schottky 45V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
5 suppliers
RF Diodes - BAR6402LRHE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-882
View Details
5 suppliers