DIODES Incorporated 60V 15A Diode and Rectifier SBL3060CTP

Description
DIODE ARR SCHOTT 60V 15A ITO220S Product overview: SBL3060CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3060CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 15A ITO220S Product overview: SBL3060CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3060CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 15A Diode and Rectifier - 286-SBL3060CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 15A Diode and Rectifier
286-SBL3060CTP
60V 15A Diode and Rectifier 286-SBL3060CTP
DIODE ARR SCHOTT 60V 15A ITO220S Product overview: SBL3060CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3060CTP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 15A ITO220S Product overview: SBL3060CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3060CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL3060CTP - 211481-SBL3060CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL3060CTP
211481-SBL3060CTP
Diodes, Rectifiers - Arrays - SBL3060CTP 211481-SBL3060CTP
Manufacturer: Diodes Incorporated Win Source Part Number: 211481-SBL3060CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 730mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220S Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 211481-SBL3060CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220S
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBL3060CTPDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL3060CTPDI-ND
Diode Arrays SBL3060CTPDI-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL3060CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL3060CTP
Discrete Semiconductor Products - Diodes - Rectifiers SBL3060CTP
DIODE ARR SCHOTT 60V 15A ITO220S

DIODE ARR SCHOTT 60V 15A ITO220S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL3060CTP 211481-SBL3060CTP SBL3060CTPDI-ND SBL3060CTP
Product Name 60V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - SBL3060CTP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; ITO-220S TO-220; TO-220-3 Isolated Tab TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data