DIODE SCHOTTKY 50V 16A TO220AC Product overview: SBL1650 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1650 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 16A Through Hole TO-220AC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246569-SBL1650
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 50V 16A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SBL1650 | SBL1650-ND | 1246569-SBL1650 | SBL1650 |
| Product Name | Schottky 50V 16A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SBL1650 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 |