DIODES Incorporated Schottky 45V 10A Diode and Rectifier SBL1045

Description
DIODE SCHOTTKY 45V 10A TO220AC Product overview: SBL1045 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A TO220AC Product overview: SBL1045 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 10A Diode and Rectifier - 280-SBL1045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-SBL1045
Schottky 45V 10A Diode and Rectifier 280-SBL1045
DIODE SCHOTTKY 45V 10A TO220AC Product overview: SBL1045 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO220AC Product overview: SBL1045 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBL1045-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL1045-ND
Single Diodes SBL1045-ND
Diode Schottky 45V 10A Through Hole TO-220AC

Diode Schottky 45V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - SBL1045 - 1246560-SBL1045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL1045
1246560-SBL1045
Diodes, Rectifiers - Single - SBL1045 1246560-SBL1045
Manufacturer: Diodes Incorporated Win Source Part Number: 1246560-SBL1045 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246560-SBL1045
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1045
Discrete Semiconductor Products - Diodes - Rectifiers SBL1045
DIODE SCHOTTKY 45V 10A TO220AC

DIODE SCHOTTKY 45V 10A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SBL1045 SBL1045-ND 1246560-SBL1045 SBL1045
Product Name Schottky 45V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBL1045 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data