DIODES Incorporated Single Diodes S1BB-13

Description
Diode Standard 100V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1BBDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1BBDITR-ND
Single Diodes S1BBDITR-ND
Diode Standard 100V 1A Surface Mount SMB

Diode Standard 100V 1A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
100V 1A Diode and Rectifier
280-S1BB-13
100V 1A Diode and Rectifier 280-S1BB-13
DIODE GEN PURP 100V 1A SMB Product overview: S1BB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1BB-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A SMB Product overview: S1BB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1BB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1BB-13 - 756263-S1BB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1BB-13
756263-S1BB-13
Diodes, Rectifiers - Single - S1BB-13 756263-S1BB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 756263-S1BB-13 Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 3μs Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: S1B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 100V Capacitance at Vr, F: 10pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 756263-S1BB-13
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 3μs
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: S1B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 100V
Capacitance at Vr, F: 10pF at 4V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S1BB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1BB-13
Discrete Semiconductor Products - Diodes - Rectifiers S1BB-13
DIODE GEN PURP 100V 1A SMB

DIODE GEN PURP 100V 1A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number S1BBDITR-ND 280-S1BB-13 756263-S1BB-13 S1BB-13
Product Name Single Diodes 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - S1BB-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SMB
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Discrete Semiconductor Modules
View Details
2 suppliers
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers