DIODES Incorporated Repetitive Peak Reverse Voltage Diodes Inc. S1AB-13-F.

Description
Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Diodes Inc. - 61AC2156 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Diodes Inc.
61AC2156
Repetitive Peak Reverse Voltage Diodes Inc. 61AC2156
Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC2156
Product Name Repetitive Peak Reverse Voltage Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details