DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators S1803A-80.0000(T)

Description
Win Source Part Number: 1284907-S1803A-80.00 00(T) Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix™ S1803 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 80 MHz Function: Standby (Power Down) Output: LVCMOS, HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1803
Request a Quote Datasheet
Description
Win Source Part Number: 1284907-S1803A-80.00 00(T) Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix™ S1803 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 80 MHz Function: Standby (Power Down) Output: LVCMOS, HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1803
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284907-S1803A-80.0000(T) - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284907-S1803A-80.0000(T)
Crystals, Oscillators, Resonators - Oscillators 1284907-S1803A-80.0000(T)
Win Source Part Number: 1284907-S1803A-80.00 00(T) Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix™ S1803 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 80 MHz Function: Standby (Power Down) Output: LVCMOS, HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1803

Win Source Part Number: 1284907-S1803A-80.0000(T)
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix™ S1803
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 80 MHz
Function: Standby (Power Down)
Output: LVCMOS, HCMOS, TTL
Frequency Stability: ±25ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: S1803

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284907-S1803A-80.0000(T)
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details
Oscillators - 863-510ACA25M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers