DIODES Incorporated Diodes, Rectifiers - Single - RS2K RS2K

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 183967-RS2K Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 183967-RS2K Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS2K - 183967-RS2K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2K
183967-RS2K
Diodes, Rectifiers - Single - RS2K 183967-RS2K
Manufacturer: Diodes Incorporated Win Source Part Number: 183967-RS2K Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 183967-RS2K
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 183967-RS2K
Product Name Diodes, Rectifiers - Single - RS2K
Diode Type Standard
VF 1.3 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details
PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details