DIODES Incorporated Connectors,Interconnects RDBF38-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Diode Type: Schottky Technology: SRAM - Synchronous, SDR (ZBT) Voltage - Peak Reverse (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Diode Type: Schottky Technology: SRAM - Synchronous, SDR (ZBT) Voltage - Peak Reverse (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Diode Type: Schottky Technology: SRAM - Synchronous, SDR (ZBT) Voltage - Peak Reverse (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Diode Type: Schottky
Technology: SRAM - Synchronous, SDR (ZBT)
Voltage - Peak Reverse (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Mini Receptacle - 888N-F5AEA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details