DIODES Incorporated Oscillators PX5000002

Description
50MHz XO (Standard) LVDS Oscillator 2.5V
Request a Quote Datasheet
Description
50MHz XO (Standard) LVDS Oscillator 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - PX5000002-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
PX5000002-ND
Oscillators PX5000002-ND
50MHz XO (Standard) LVDS Oscillator 2.5V

50MHz XO (Standard) LVDS Oscillator 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number PX5000002-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - XC261-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SA555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details