DIODES Incorporated Power Management - Specialized PT8A3511WE

Description
Smart Iron Controller PMIC 8-SOIC
Description
Smart Iron Controller PMIC 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PT8A3511WE is a specialized power management integrated circuit designed for intelligent electric iron control. It features a built-in RC oscillator for sensor signal detection and an on-chip shunt regulated power supply. The device operates with AC 60Hz as a timer clock, providing accurate timing with an error margin of ±1%. It is capable of sensitive movement detection and has robust immunity to sensor vibration. The PT8A3511WE includes a 30-second timeout for the iron in a static horizontal position and an 8-minute timeout for a static vertical position, enhancing safety during operation. An LED indicator shows the operational status, and the device is compatible with both 120V and 240V voltage supply systems. The product requires few external components and is available in a lead-free SOIC-8 package, making it suitable for various applications in electric iron controllers.

Datasheet Summary
Powered by GS/AI

The PT8A3511WE is a specialized power management integrated circuit designed for intelligent electric iron control. It features a built-in RC oscillator for sensor signal detection and an on-chip shunt regulated power supply. The device operates with AC 60Hz as a timer clock, providing accurate timing with an error margin of ±1%. It is capable of sensitive movement detection and has robust immunity to sensor vibration. The PT8A3511WE includes a 30-second timeout for the iron in a static horizontal position and an 8-minute timeout for a static vertical position, enhancing safety during operation. An LED indicator shows the operational status, and the device is compatible with both 120V and 240V voltage supply systems. The product requires few external components and is available in a lead-free SOIC-8 package, making it suitable for various applications in electric iron controllers.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - PT8A3511WE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PT8A3511WE
Power Management - Specialized PT8A3511WE
Smart Iron Controller PMIC 8-SOIC

Smart Iron Controller PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PT8A3511WE
Product Name Power Management - Specialized
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details