Pericom Semiconductor Corp. PMIC - PMIC - Power Management - Specialized - PT8A3287PE PT8A3287PE

Description
Manufacturer: Pericom Win Source Part Number: 1240472-PT8A3287PE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1240472-PT8A3287PE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT8A3287PE is a heating controller designed for dual voltage operation at 120V and 240V. It features auto temperature control using an external NTC (Negative Temperature Coefficient) thermistor, which includes NTC open protection for enhanced safety. The device employs a proportional control algorithm to adjust heating power based on the input voltage, preventing damage to heating appliances and reducing heating time. This controller is packaged in a low-cost 8-pin DIP format and is suitable for applications such as hair curlers and straighteners. It includes a multi-mode LED indicator and supports pulse triggering for high current SCR/TRIAC outputs, with a maximum output current of 15mA. The PT8A3287PE operates within a temperature range of -20°C to 85°C and has a power dissipation capability of 500mW. Engineers considering this product should note its compatibility with various heating applications and its built-in safety features, making it a practical choice for heating control solutions.

Datasheet Summary
Powered by GS/AI

The PT8A3287PE is a heating controller designed for dual voltage operation at 120V and 240V. It features auto temperature control using an external NTC (Negative Temperature Coefficient) thermistor, which includes NTC open protection for enhanced safety. The device employs a proportional control algorithm to adjust heating power based on the input voltage, preventing damage to heating appliances and reducing heating time. This controller is packaged in a low-cost 8-pin DIP format and is suitable for applications such as hair curlers and straighteners. It includes a multi-mode LED indicator and supports pulse triggering for high current SCR/TRIAC outputs, with a maximum output current of 15mA. The PT8A3287PE operates within a temperature range of -20°C to 85°C and has a power dissipation capability of 500mW. Engineers considering this product should note its compatibility with various heating applications and its built-in safety features, making it a practical choice for heating control solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PT8A3287PE - 1240472-PT8A3287PE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PT8A3287PE
1240472-PT8A3287PE
PMIC - PMIC - Power Management - Specialized - PT8A3287PE 1240472-PT8A3287PE
Manufacturer: Pericom Win Source Part Number: 1240472-PT8A3287PE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1240472-PT8A3287PE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - PT8A3287PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PT8A3287PE
Power Management - Specialized PT8A3287PE
Heating Controller PMIC 8-DIP

Heating Controller PMIC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1240472-PT8A3287PE PT8A3287PE
Product Name PMIC - PMIC - Power Management - Specialized - PT8A3287PE Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details