The PT8A3251WEX is a ceramic heating controller designed for efficient temperature management in various applications. It features six preset temperature settings ranging from 150°C to 230°C, which can be adjusted using external resistance. The device includes an internal timer that automatically shuts off heating after a specified duration, providing safety and energy efficiency. Over-temperature protection is also integrated to prevent overheating. The chip is available in lead-free DIP-16 and SOIC-16 packages, making it suitable for a range of electronic designs. Its operational temperature range is from -20°C to 85°C, with a maximum supply voltage of 5.5V. This product is ideal for engineers seeking a reliable solution for ceramic heating applications.
Heating Controller PMIC 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PT8A3251WEX |
| Product Name | Power Management - Specialized |
| Type | SOIC; 16-SOIC (0.154\", 3.90mm Width) |