Manufacturer: Diodes Incorporated
Win Source Part Number: 792686-PT8A2704WEX
Operating Temperature Range: 0°C ~ 70°C (TA)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 8
Current - Charging: Constant
Family Name: PT8A2704
Categories: Integrated Circuits (ICs)
Voltage Supply MAX: 5.5V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC BAT CHG MULT-CHEM 1-8CL 8SOIC
Charger IC Multi-Chemistry 8-SOIC
IC BAT CHG MULT-CHEM 1-8CL 8SOIC
IC BAT CHG MULT-CHEM 1-8CL 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 792686-PT8A2704WEX | PT8A2704WEX-ND | PT8A2704WEX | PT8A2704WEX | PT8A2704WEX |
| Product Name | PMIC - PMIC - Battery Chargers - PT8A2704WEX | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers |
| Cells | 1 to 8 | 1 to 8 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free |