IC BAT CHG MULT-CHEM 1-8CL 8SOIC
Manufacturer: Diodes Incorporated
Win Source Part Number: 890401-PT8A2704WE
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charger IC Multi-Chemistry 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PT8A2704
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Charger IC Multi-Chemistry 8-SOIC
IC BAT CHG MULT-CHEM 1-8CL 8SOIC
IC BAT CHG MULT-CHEM 1-8CL 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | PT8A2704WE-ND | 890401-PT8A2704WE | PT8A2704WE | PT8A2704WE | PT8A2704WE |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - PT8A2704WE | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | ||||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Pins | 8 |