Manufacturer: Diodes Incorporated
Win Source Part Number: 792685-PT8A2651WEX
Type: Infrared (IR)
Operating Temperature Range: -20°C ~ 70°C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16 Product overview: PT8A2651WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A2651WEX can be used for catalog matching and distributor lookup.
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 792685-PT8A2651WEX | PT8A2651WEX-ND | 752-PT8A2651WEX | PT8A2651WEX | PT8A2651WEX | PT8A2651WEX | PT8A2651WEX |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - PT8A2651WEX | Sensor and Detector Interfaces | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |