The PT8A2641WEX is a CMOS LSI chip designed for automatic PIR lamp control, suitable for both triac and relay applications. It operates at a typical voltage of 5V with an average supply current of 120µA. The device features a two-stage operational amplifier for filtering, a built-in noise rejection circuit, and an on-chip regulator. It includes an adjustable output duration and an override function, allowing for flexible operation modes: ON, AUTO, and OFF, selectable via the MODE pin. This chip is capable of detecting infrared variations caused by human motion, converting these variations into voltage changes to control lighting. It supports AC operation at 220V/50Hz and 110V/60Hz, and includes a zero-crossing detection feature for enhanced performance. The PT8A2641WEX also has a quick check mode for installation and an auto-reset function if the zero-cross signal is lost for over three seconds. The device is packaged in a 16-pin SOIC format, making it suitable for compact designs.
Manufacturer: Diodes Incorporated
Win Source Part Number: 931043-PT8A2641WEX
Operating Temperature Range: -20°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT8A2641
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PIR CONTROLLER SO-16 Product overview: PT8A2641WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A2641WEX can be used for catalog matching and distributor lookup.
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 931043-PT8A2641WEX | 752-PT8A2641WEX | PT8A2641WEX-ND | PT8A2641WEX | PT8A2641WEX | PT8A2641WEX |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - PT8A2641WEX | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |