DIODES Incorporated Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PT8A2641WE

Description
Win Source Part Number: 1086277-PT8A2641WE Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PT8A2641
Request a Quote Datasheet
Description
Win Source Part Number: 1086277-PT8A2641WE Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PT8A2641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1086277-PT8A2641WE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1086277-PT8A2641WE
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1086277-PT8A2641WE
Win Source Part Number: 1086277-PT8A2641WE Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PT8A2641

Win Source Part Number: 1086277-PT8A2641WE
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PT8A2641

Buy Now Datasheet
Interface Transceiver IC - 752-PT8A2641WE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-PT8A2641WE
Interface Transceiver IC 752-PT8A2641WE
TRIAC DRIVER Product overview: PT8A2641WE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A2641WE can be used for catalog matching and distributor lookup.

TRIAC DRIVER Product overview: PT8A2641WE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A2641WE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PT8A2641WE - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PT8A2641WE
Interface - Sensor and Detector Interfaces PT8A2641WE
TRIAC DRIVER

TRIAC DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PT8A2641WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PT8A2641WE
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PT8A2641WE
TRIAC DRIVER

TRIAC DRIVER

Supplier's Site
Sensor and Detector Interfaces - PT8A2641WE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PT8A2641WE
Sensor and Detector Interfaces PT8A2641WE
TRIAC DRIVER

TRIAC DRIVER

Buy Now Datasheet
Sensor and Detector Interfaces - PT8A2641WE - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PT8A2641WE
Sensor and Detector Interfaces PT8A2641WE
TRIAC DRIVER

TRIAC DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1086277-PT8A2641WE 752-PT8A2641WE PT8A2641WE PT8A2641WE PT8A2641WE PT8A2641WE
Product Name Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface Transceiver IC Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261048-SI2415-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers