DIODES INCORPORATED
PT8A263WE -- SENSOR AND DETECTOR INTERFACES
DIODES Incorporated
Sensor and Detector Interfaces
PT8A263WE
Description
PIR CONTROLLER SO-16
-
ODG (Origin Data Global)
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
PIR CONTROLLER SO-16
Datasheet
Suppliers
Supplier's Site
Datasheet
Interface - Sensor and Detector Interfaces
PT8A263WE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
PT8A263WE |
PT8A263WE |
PT8A263WE |
|
Product Name
|
Sensor and Detector Interfaces |
Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Infrared (IR)
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Supply Voltage
Other; 2V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SC-74A, SOT-753
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details