DIODES Incorporated Interface - Interface - Sensor and Detector Interfaces - PT8A263P PT8A263P

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283443-PT8A263P Type: Infrared (IR) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Operating Supply Current: 120μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283443-PT8A263P Type: Infrared (IR) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Operating Supply Current: 120μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - PT8A263P - 283443-PT8A263P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PT8A263P
283443-PT8A263P
Interface - Interface - Sensor and Detector Interfaces - PT8A263P 283443-PT8A263P
Manufacturer: Diodes Incorporated Win Source Part Number: 283443-PT8A263P Type: Infrared (IR) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Operating Supply Current: 120μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 283443-PT8A263P
Type: Infrared (IR)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 752-PT8A263P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-PT8A263P
Interface Transceiver IC 752-PT8A263P
PIR CONTROLLER PDIP-16 Product overview: PT8A263P from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A263P can be used for catalog matching and distributor lookup.

PIR CONTROLLER PDIP-16 Product overview: PT8A263P from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A263P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 283443-PT8A263P 752-PT8A263P
Product Name Interface - Interface - Sensor and Detector Interfaces - PT8A263P Interface Transceiver IC
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1906169 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details