PIR CONTROLLER SO-16
Manufacturer: Diodes Incorporated
Win Source Part Number: 890399-PT8A262WE
Operating Temperature Range: -20°C ~ 70°C
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PIR CONTROLLER SO-16 Product overview: PT8A262WE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A262WE can be used for catalog matching and distributor lookup.
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
PIR CONTROLLER SO-16
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PT8A262WE-ND | 890399-PT8A262WE | 752-PT8A262WE | PT8A262WE | PT8A262WE | PT8A262WE | PT8A262WE |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - PT8A262WE | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Infrared (IR) | Storage Interface |