PIR CONTROLLER PDIP-16 / PIR SENSOR LIGHT SWITCH CONTROLLER Product overview: PT8A262PE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A262PE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 792684-PT8A262PE
Type: Infrared (IR)
Operating Temperature Range: -20°C ~ 70°C
Family Name: PT8A262PE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
PIR CONTROLLER DIP-16
PIR CONTROLLER DIP-16
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-PT8A262PE | 792684-PT8A262PE | PT8A262PE | PT8A262PE | PT8A262PE |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - PT8A262PE | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Storage Interface | Infrared (IR) | Sensor Interface |