PIR CONTROLLER PDIP-16 Product overview: PT8A2621P from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A2621P can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 283441-PT8A2621P
Type: Infrared (IR)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 752-PT8A2621P | 283441-PT8A2621P |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - PT8A2621P |
| Device Type | Transceiver |