PIR CONTROLLER DIP-16
Manufacturer: Diodes Incorporated
Win Source Part Number: 1090527-PT8A261PE
Type: Infrared (IR)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 25
PIR CONTROLLER DIP-16 Product overview: PT8A261PE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A261PE can be used for catalog matching and distributor lookup.
PIR CONTROLLER DIP-16
PIR CONTROLLER DIP-16
PIR CONTROLLER DIP-16
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PT8A261PE-ND | 1090527-PT8A261PE | 752-PT8A261PE | PT8A261PE | PT8A261PE | PT8A261PE | PT8A261PE |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - PT8A261PE | DIP Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Storage Interface | Infrared (IR) | Sensor Interface | Sensor Interface |