DIODES Incorporated Sensor and Detector Interfaces PT8A2611WE

Description
PIR CONTROLLER SO-16
Request a Quote Datasheet
Description
PIR CONTROLLER SO-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - PT8A2611WE-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
PT8A2611WE-ND
Sensor and Detector Interfaces PT8A2611WE-ND
PIR CONTROLLER SO-16

PIR CONTROLLER SO-16

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - PT8A2611WE - 792682-PT8A2611WE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PT8A2611WE
792682-PT8A2611WE
Interface - Interface - Sensor and Detector Interfaces - PT8A2611WE 792682-PT8A2611WE
Manufacturer: Diodes Incorporated Win Source Part Number: 792682-PT8A2611WE Type: Infrared (IR) Operating Temperature Range: -20°C ~ 70°C Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 792682-PT8A2611WE
Type: Infrared (IR)
Operating Temperature Range: -20°C ~ 70°C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-PT8A2611WE
Interface Transceiver IC 752-PT8A2611WE
PIR CONTROLLER SO-16 Product overview: PT8A2611WE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A2611WE can be used for catalog matching and distributor lookup.

PIR CONTROLLER SO-16 Product overview: PT8A2611WE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A2611WE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PT8A2611WE - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PT8A2611WE
Interface - Sensor and Detector Interfaces PT8A2611WE
PIR CONTROLLER SO-16

PIR CONTROLLER SO-16

Supplier's Site Datasheet
Sensor and Detector Interfaces - PT8A2611WE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PT8A2611WE
Sensor and Detector Interfaces PT8A2611WE
PIR CONTROLLER SO-16

PIR CONTROLLER SO-16

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PT8A2611WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PT8A2611WE
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PT8A2611WE
PIR CONTROLLER SO-16

PIR CONTROLLER SO-16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PT8A2611WE-ND 792682-PT8A2611WE 752-PT8A2611WE PT8A2611WE PT8A2611WE PT8A2611WE
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - PT8A2611WE Interface Transceiver IC Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details