DIODES Incorporated PMIC - Supervisors PT7M824LSE-7

Description
IC SUPERVISOR 1 CHANNEL SOT353
Description
IC SUPERVISOR 1 CHANNEL SOT353
Datasheet
Datasheet Summary
Powered by GS/AI

The PT7M824LSE-7 is a microprocessor supervisory circuit designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. It features a precision supply-voltage monitor with a reset output that activates during power-up, power-down, and brownout conditions, ensuring system stability. The device includes a debounced manual-reset input and a watchdog timer input, which can trigger a reset if the monitored signal remains stable for a specified duration. This supervisor circuit operates with a reset pulse width of 200 ms and guarantees valid reset outputs even at a supply voltage as low as 1V. It is packaged in a SOT353 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The PT7M824LSE-7 is applicable in various fields, including networking, security systems, and embedded systems, where reliable power management is critical.

Datasheet Summary
Powered by GS/AI

The PT7M824LSE-7 is a microprocessor supervisory circuit designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. It features a precision supply-voltage monitor with a reset output that activates during power-up, power-down, and brownout conditions, ensuring system stability. The device includes a debounced manual-reset input and a watchdog timer input, which can trigger a reset if the monitored signal remains stable for a specified duration. This supervisor circuit operates with a reset pulse width of 200 ms and guarantees valid reset outputs even at a supply voltage as low as 1V. It is packaged in a SOT353 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The PT7M824LSE-7 is applicable in various fields, including networking, security systems, and embedded systems, where reliable power management is critical.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - PT7M824LSE-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M824LSE-7
PMIC - Supervisors PT7M824LSE-7
IC SUPERVISOR 1 CHANNEL SOT353

IC SUPERVISOR 1 CHANNEL SOT353

Supplier's Site Datasheet
Supervisors - PT7M824LSE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M824LSE-7
Supervisors PT7M824LSE-7
Supervisor Push-Pull, Push-Pull 1 Channel SOT-353

Supervisor Push-Pull, Push-Pull 1 Channel SOT-353

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number PT7M824LSE-7 PT7M824LSE-7
Product Name PMIC - Supervisors Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details