The PT7M823LW5-7 is a microprocessor supervisory circuit designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. It features a precision supply-voltage monitor with a reset output that activates during power-up, power-down, and brownout conditions, ensuring proper system operation. The device includes a watchdog function that can trigger a reset if the watchdog input remains in a stable state for too long, and it has a debounced manual reset input for user-initiated resets. This component operates with a reset pulse width of 200 ms and guarantees valid reset signals at a supply voltage as low as 1V. The PT7M823LW5-7 is packaged in a SOT25 configuration and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. It is applicable in various fields, including networking, security systems, and embedded systems, where reliable power management is critical.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 31-PT7M823LW5-7TR-ND | PT7M823LW5-7 | PT7M823LW5-7 | PT7M823LW5-7 |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |