Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: PT7M7809STEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7809STEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026926-PT7M7809STEX
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive, Industrial, Commercial
IC SUPERVISOR 1 CHANNEL SOT23-3
MPU SUPERVISOR, 2.93V, -40 TO 85DEG C
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits Microprocessor Supervisory Circuits
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PT7M7809STEXTR-ND | 691-PT7M7809STEX | 026926-PT7M7809STEX | PT7M7809STEX | 29AK4210 | PT7M7809STEX | PT7M7809STEX | PT7M7809STEX |
| Product Name | Supervisors | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - PT7M7809STEX | PMIC - Supervisors | Mpu Supervisor, 2.93V, -40 To 85Deg C Diodes Inc. | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | |||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts |