DIODES Incorporated Supervisors PT7M7803SC3EX

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT7M7803SC3EX is a microprocessor supervisory circuit designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. It features an open-drain reset output that asserts during power-up, power-down, and brownout conditions, ensuring system stability. The device includes a watchdog input that can trigger a reset if the monitored signal remains static for a specified duration. This supervisor circuit operates with a guaranteed reset output valid at a supply voltage as low as 1.0V, making it suitable for low-voltage applications. It is compliant with RoHS standards, being lead-free and halogen-free, which aligns with environmental regulations. The PT7M7803 is particularly applicable in networking, security systems, server/storage, and embedded systems, providing a compact solution for power monitoring needs.

Datasheet Summary
Powered by GS/AI

The PT7M7803SC3EX is a microprocessor supervisory circuit designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. It features an open-drain reset output that asserts during power-up, power-down, and brownout conditions, ensuring system stability. The device includes a watchdog input that can trigger a reset if the monitored signal remains static for a specified duration. This supervisor circuit operates with a guaranteed reset output valid at a supply voltage as low as 1.0V, making it suitable for low-voltage applications. It is compliant with RoHS standards, being lead-free and halogen-free, which aligns with environmental regulations. The PT7M7803 is particularly applicable in networking, security systems, server/storage, and embedded systems, providing a compact solution for power monitoring needs.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - PT7M7803SC3EX-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
PT7M7803SC3EX-ND
Supervisors PT7M7803SC3EX-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-PT7M7803SC3EX
SOT23 Voltage Supervisor IC 691-PT7M7803SC3EX
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: PT7M7803SC3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7803SC3EX can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: PT7M7803SC3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7803SC3EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - PT7M7803SC3EX - 931039-PT7M7803SC3EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M7803SC3EX
931039-PT7M7803SC3EX
PMIC - PMIC - Supervisors - PT7M7803SC3EX 931039-PT7M7803SC3EX
Manufacturer: Diodes Incorporated Win Source Part Number: 931039-PT7M7803SC3EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: PT7M7803 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 931039-PT7M7803SC3EX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT7M7803
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
PT7M7803SC3EX
Supervisory Circuits PT7M7803SC3EX
Supervisory Circuits 3-Pin Microprocessor Supervisory IC

Supervisory Circuits 3-Pin Microprocessor Supervisory IC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - PT7M7803SC3EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
PT7M7803SC3EX
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PT7M7803SC3EX
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
PMIC - Supervisors - PT7M7803SC3EX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M7803SC3EX
PMIC - Supervisors PT7M7803SC3EX
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - PT7M7803SC3EX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M7803SC3EX
Supervisors PT7M7803SC3EX
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number PT7M7803SC3EX-ND 691-PT7M7803SC3EX 931039-PT7M7803SC3EX PT7M7803SC3EX PT7M7803SC3EX PT7M7803SC3EX PT7M7803SC3EX
Product Name Supervisors SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - PT7M7803SC3EX Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers