DIODES Incorporated Supervisors PT7M6529NLXVEX

Description
Supervisor Open Drain or Open Collector 1 Channel 4-UDFN (1.6x1.6)
Description
Supervisor Open Drain or Open Collector 1 Channel 4-UDFN (1.6x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The PT7M6529NLXVEX is a voltage supervisor IC designed for applications requiring reliable power management. It operates within a supply voltage range of 1.2V to 5.5V and features an adjustable delay time for reset output, which can be configured using an external capacitor. The device provides an active low reset output, asserting low when the supply voltage drops below a specified threshold. It is available in a compact 4-pin UDFN package, making it suitable for space-constrained designs. The PT7M6529NLXVEX is compliant with RoHS directives, ensuring it meets environmental standards. Its low supply current consumption, typically around 1.3µA at 3.6V, enhances energy efficiency in battery-operated devices. This product is ideal for engineers looking for a reliable voltage supervisor for various electronic applications.

Datasheet Summary
Powered by GS/AI

The PT7M6529NLXVEX is a voltage supervisor IC designed for applications requiring reliable power management. It operates within a supply voltage range of 1.2V to 5.5V and features an adjustable delay time for reset output, which can be configured using an external capacitor. The device provides an active low reset output, asserting low when the supply voltage drops below a specified threshold. It is available in a compact 4-pin UDFN package, making it suitable for space-constrained designs. The PT7M6529NLXVEX is compliant with RoHS directives, ensuring it meets environmental standards. Its low supply current consumption, typically around 1.3µA at 3.6V, enhances energy efficiency in battery-operated devices. This product is ideal for engineers looking for a reliable voltage supervisor for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - PT7M6529NLXVEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M6529NLXVEX
Supervisors PT7M6529NLXVEX
Supervisor Open Drain or Open Collector 1 Channel 4-UDFN (1.6x1.6)

Supervisor Open Drain or Open Collector 1 Channel 4-UDFN (1.6x1.6)

Buy Now Datasheet
PMIC - Supervisors - PT7M6529NLXVEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M6529NLXVEX
PMIC - Supervisors PT7M6529NLXVEX
IC SUPERVISOR 1 CHANNEL 4UDFN

IC SUPERVISOR 1 CHANNEL 4UDFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number PT7M6529NLXVEX PT7M6529NLXVEX
Product Name Supervisors PMIC - Supervisors
Output Options Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details