DIODES Incorporated PMIC - PMIC - Supervisors - PT7M6429CHTA3EX PT7M6429CHTA3EX

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131351-PT7M6429CHTA 3EX Categories: PMIC - Supervisors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131351-PT7M6429CHTA 3EX Categories: PMIC - Supervisors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - PT7M6429CHTA3EX - 1131351-PT7M6429CHTA3EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M6429CHTA3EX
1131351-PT7M6429CHTA3EX
PMIC - PMIC - Supervisors - PT7M6429CHTA3EX 1131351-PT7M6429CHTA3EX
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131351-PT7M6429CHTA 3EX Categories: PMIC - Supervisors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131351-PT7M6429CHTA3EX
Categories: PMIC - Supervisors
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
2.9V SOT-23 Voltage Supervisor IC
691-PT7M6429CHTA3EX
2.9V SOT-23 Voltage Supervisor IC 691-PT7M6429CHTA3EX
Processor Supervisor 2.9V 1 Active High/Push-Pull 3-Pin SOT-23 T/R Product overview: PT7M6429CHTA3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6429CHTA3EX can be used for catalog matching and distributor lookup.

Processor Supervisor 2.9V 1 Active High/Push-Pull 3-Pin SOT-23 T/R Product overview: PT7M6429CHTA3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6429CHTA3EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1131351-PT7M6429CHTA3EX 691-PT7M6429CHTA3EX
Product Name PMIC - PMIC - Supervisors - PT7M6429CHTA3EX 2.9V SOT-23 Voltage Supervisor IC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details