Processor Supervisor 4.4V 1 Active Low/Open Drain 3-Pin SOT-23 T/R Product overview: PT7M6144NLTA3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6144NLTA3EX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1130943-PT7M6144NLTA
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200µs Maximum
Voltage - Threshold: 4.4V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-PT7M6144NLTA3EX | 1130943-PT7M6144NLTA3EX | PT7M6144NLTA3EX | PT7M6144NLTA3EX |
| Product Name | 4.4V SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Type | Tape and Reel | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |
| Pins | 3 | |||
| IQ | 1300 µA | |||
| Supply Voltage | 1 to 5.5 volts |