Supervisory Circuits Lowpower Supervisory Circuit Product overview: PT7M6142NLEC3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6142NLEC3EX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 062161-PT7M6142NLEC3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200 μs Maximum
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-3 (SOT323)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Supervisory Circuits Lowpower Supervisory Circuit
IC SUPERVISOR 1 CHANNEL SC70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-PT7M6142NLEC3EX | 062161-PT7M6142NLEC3EX | PT7M6142NLEC3EX | PT7M6142NLEC3EX | PT7M6142NLEC3EX |
| Product Name | Low-Power Voltage Supervisor IC | PMIC - PMIC - Supervisors - PT7M6142NLEC3EX | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Type | Reel | SC-70-3 (SOT323) | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 |