Manufacturer: Diodes Incorporated
Win Source Part Number: 1090502-PT7M6133CLTA
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200 μs Maximum
Voltage - Threshold: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Processor Supervisor 3.3V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: PT7M6133CLTA3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6133CLTA3EX can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1090502-PT7M6133CLTA3EX | 691-PT7M6133CLTA3EX | PT7M6133CLTA3EX | PT7M6133CLTA3EX |
| Product Name | PMIC - PMIC - Supervisors - PT7M6133CLTA3EX | 3.3V SOT-23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | ||
| Output Options | Inverting; Active Low | Push-Pull, Totem Pole | ||
| Type | SOT-23-3 | Tape and Reel | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |
| Threshold | 3.3 volts | 3.3 volts |