Manufacturer: Diodes Incorporated
Win Source Part Number: 803104-PT7M6130NLC4E
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200μs Maximum
Voltage - Threshold: 3V
Supplier Device Package: SOT-343, SC70 4-Lead
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Processor Supervisor 3V 1 Active Low/Open Drain 4-Pin SC-70 T/R Product overview: PT7M6130NLC4EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6130NLC4EX can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-343, SC70 4-Lead
IC SUPERVISOR 1 CHANNEL SOT343
Supervisory Circuits UltraLow power Voltage monitor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 803104-PT7M6130NLC4EX | 691-PT7M6130NLC4EX | PT7M6130NLC4EX | PT7M6130NLC4EX | PT7M6130NLC4EX |
| Product Name | PMIC - PMIC - Supervisors - PT7M6130NLC4EX | 3V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Threshold | 3 volts | 3 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |