DIODES Incorporated PMIC - PMIC - Supervisors - PT7M6129NLC4EX PT7M6129NLC4EX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 353976-PT7M6129NLC4E X Type: Simple Reset/Power-On Reset Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 200 μs Maximum Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 353976-PT7M6129NLC4E X Type: Simple Reset/Power-On Reset Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 200 μs Maximum Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - PT7M6129NLC4EX - 353976-PT7M6129NLC4EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M6129NLC4EX
353976-PT7M6129NLC4EX
PMIC - PMIC - Supervisors - PT7M6129NLC4EX 353976-PT7M6129NLC4EX
Manufacturer: Diodes Incorporated Win Source Part Number: 353976-PT7M6129NLC4E X Type: Simple Reset/Power-On Reset Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 200 μs Maximum Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 353976-PT7M6129NLC4EX
Type: Simple Reset/Power-On Reset
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200 μs Maximum
Voltage - Threshold: 2.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.9V Voltage Supervisor IC
691-PT7M6129NLC4EX
2.9V Voltage Supervisor IC 691-PT7M6129NLC4EX
Processor Supervisor 2.9V 1 Active Low/Open Drain 4-Pin SC-70 T/R Product overview: PT7M6129NLC4EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6129NLC4EX can be used for catalog matching and distributor lookup.

Processor Supervisor 2.9V 1 Active Low/Open Drain 4-Pin SC-70 T/R Product overview: PT7M6129NLC4EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6129NLC4EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - PT7M6129NLC4EX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M6129NLC4EX
PMIC - Supervisors PT7M6129NLC4EX
IC SUPERVISOR 1 CHANNEL SOT343

IC SUPERVISOR 1 CHANNEL SOT343

Supplier's Site Datasheet
Supervisors - PT7M6129NLC4EX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M6129NLC4EX
Supervisors PT7M6129NLC4EX
Supervisor Open Drain or Open Collector 1 Channel SOT-343, SC70 4-Lead

Supervisor Open Drain or Open Collector 1 Channel SOT-343, SC70 4-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 353976-PT7M6129NLC4EX 691-PT7M6129NLC4EX PT7M6129NLC4EX PT7M6129NLC4EX
Product Name PMIC - PMIC - Supervisors - PT7M6129NLC4EX 2.9V Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 2.9 volts 2.9 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details