Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Manufacturer: Diodes Incorporated
Win Source Part Number: 026923-PT7M6127NLC4E
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200 μs Maximum
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-4
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL SC70-4 Product overview: PT7M6127NLC4EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6127NLC4EX can be used for catalog matching and distributor lookup.
Supervisory Circuits Voltage Monitor Ultra-low Power
IC SUPERVISOR 1 CHANNEL SC70-4
Supervisor Open Drain or Open Collector 1 Channel SC-70-4
IC SUPERVISOR 1 CHANNEL SC70-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PT7M6127NLC4EX-ND | 026923-PT7M6127NLC4EX | 691-PT7M6127NLC4EX | PT7M6127NLC4EX | PT7M6127NLC4EX | PT7M6127NLC4EX | PT7M6127NLC4EX |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - PT7M6127NLC4EX | Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-82A, SOT-343 | SC-70-4 | Tape & Reel (TR) | SC-82A, SOT-343 | SC-82A, SOT-343 | ||
| Threshold | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |