DIODES INCORPORATED
PT7C5036B1-2GWF -- CLOCK/TIMING - APPLICATION SPECIFIC
DIODES Incorporated
Clock/Timing - Application Specific
PT7C5036B1-2GWF
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
PT7C5036B1-2GWF |
|
Product Name
|
Clock/Timing - Application Specific |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; 10-VCDFN
Supply Voltage
1.2 to 5.5 volts
View Details
4 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
1200 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Driver
Package Type
TQFP
Supply Voltage
3.3 volts
View Details
4 suppliers