The PT7C4563WEX is a real-time clock (RTC) integrated circuit designed for accurate timekeeping and calendar functions. It operates using a 32.768 kHz crystal oscillator and supports both 12-hour and 24-hour time formats. The device features an alarm interrupt function and a programmable square wave output with selectable frequencies of 1 Hz, 32 Hz, 1.024 kHz, and 32.768 kHz. Communication is facilitated through a 2-wire I²C bus interface, making it suitable for various applications requiring timekeeping capabilities. The PT7C4563WEX is available in an 8-pin SOIC package, ensuring compatibility with standard PCB layouts. It is compliant with RoHS directives, indicating that it contains no purposely added lead and meets environmental safety standards. This product is ideal for engineers looking for a reliable and efficient RTC solution for their projects.
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: PT7C4563WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4563WEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 283298-PT7C4563WEX
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CAL I2C/2-WIRE SER 8SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-PT7C4563WEX | 283298-PT7C4563WEX | 31-PT7C4563WEXTR-ND | PT7C4563WEX | PT7C4563WEX | PT7C4563WEX |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4563WEX | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |