Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Win Source Part Number: 1086263-PT7C4563BZEE
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.65µA ~ 0.85µA @ 3V ~ 5V
Voltage - Supply: 1.3V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PT7C4563
IC RTC I2C/2-WIRE SER 8TDFN T&R Product overview: PT7C4563BZEEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4563BZEEX can be used for catalog matching and distributor lookup.
IC RTC I2C/2-WIRE SER 8TDFN T&R
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
IC RTC I2C/2-WIRE SER 8TDFN T&R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C4563BZEEX-ND | 1086263-PT7C4563BZEEX | 690-PT7C4563BZEEX | PT7C4563BZEEX | PT7C4563BZEEX | PT7C4563BZEEX |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; 8-WFDFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts |