The PT7C4563BUEX is a low-power real-time clock (RTC) from Quarktwin Technology Ltd. designed for applications requiring accurate timekeeping and calendar functions. It operates with an external 32.768 kHz quartz crystal and supports high-ESR crystals up to 100 kΩ. The device communicates via a 2-wire I²C bus, supporting high-speed mode at 400 kHz. This RTC includes features such as a programmable square wave output, time and calendar counters (in BCD format), and an oscillator stop flag. It provides a low backup current of approximately 400 nA at 3.0V and operates within a voltage range of 1.3V to 5.5V. The device is suitable for a wide temperature range from -40°C to 85°C, making it versatile for various environmental conditions. The PT7C4563BUEX is available in multiple package options, including MSOP-8, which facilitates integration into compact designs. Its automatic date adjustment for months with fewer than 31 days and leap year corrections enhance its functionality for time-sensitive applications.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC I2C SER 8MSOP T&R 2.5K
IC RTC I2C SER 8MSOP T&R 2.5K
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C4563BUEX-ND | PT7C4563BUEX | PT7C4563BUEX | PT7C4563BUEX |
| Product Name | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts |