IC RTC CLK/CALENDAR I2C 8TDFN Product overview: PT7C4311ZEEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4311ZEEX can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 890360-PT7C4311ZEEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT7C4311
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RTC CLK/CALENDAR I2C 8TDFN
IC RTC CAL I2C/2-WIRE SER 8TDFN
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-PT7C4311ZEEX | PT7C4311ZEEX-ND | 890360-PT7C4311ZEEX | PT7C4311ZEEX | PT7C4311ZEEX | PT7C4311ZEEX |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4311ZEEX | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; 8-TDFN (2x3) | Surface Mount; Surface Mount | Surface Mount; 8-WFDFN Exposed Pad | |
| Supply Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |