Manufacturer: Diodes Incorporated
Win Source Part Number: 931027-PT7C4302AUEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT7C4302
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8542.39.0001
Real Time Clock Real Time Clock MSOP-8 T&R 2.5K Product overview: PT7C4302AUEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4302AUEX can be used for catalog matching and distributor lookup.
REAL TIME CLOCK MSOP-8
Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 931027-PT7C4302AUEX | 690-PT7C4302AUEX | PT7C4302AUEX | PT7C4302AUEX |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4302AUEX | MSOP Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-MSOP | Reel | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |