DIODES Incorporated MSOP Voltage Supervisor IC PT7A7611M8-13

Description
IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP Product overview: PT7A7611M8-13 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7611M8-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP Product overview: PT7A7611M8-13 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7611M8-13 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT7A7611-PT7A7615/7621-7625/7631-7635 family of microprocessor supervisory circuits from Win Source Electronics is designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. The PT7A7611M8-13 variant specifically features a precision supply-voltage monitor with a threshold of 4.63V, ensuring effective monitoring of power conditions. Key functionalities include asserting a reset output during power-up, power-down, and brownout conditions, as well as detecting power failure or low-battery situations with a 1.25V threshold detector. The device also includes a debounced manual-reset input and a watchdog timer with a 1.6-second timeout, although this feature is not available in the PT7A7631-7635 models. The reset output is active-low, with a guaranteed reset pulse width of 200ms, and the device operates within a temperature range of -40°C to 85°C. It is available in both SO-8 and MSOP-8 packages, is fully RoHS compliant, and is categorized as a "Green" device, free from halogens and antimony. This product is suitable for applications in computers, controllers, intelligent instruments, and portable battery-powered equipment.

Datasheet Summary
Powered by GS/AI

The PT7A7611-PT7A7615/7621-7625/7631-7635 family of microprocessor supervisory circuits from Win Source Electronics is designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. The PT7A7611M8-13 variant specifically features a precision supply-voltage monitor with a threshold of 4.63V, ensuring effective monitoring of power conditions. Key functionalities include asserting a reset output during power-up, power-down, and brownout conditions, as well as detecting power failure or low-battery situations with a 1.25V threshold detector. The device also includes a debounced manual-reset input and a watchdog timer with a 1.6-second timeout, although this feature is not available in the PT7A7631-7635 models. The reset output is active-low, with a guaranteed reset pulse width of 200ms, and the device operates within a temperature range of -40°C to 85°C. It is available in both SO-8 and MSOP-8 packages, is fully RoHS compliant, and is categorized as a "Green" device, free from halogens and antimony. This product is suitable for applications in computers, controllers, intelligent instruments, and portable battery-powered equipment.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MSOP Voltage Supervisor IC
691-PT7A7611M8-13
MSOP Voltage Supervisor IC 691-PT7A7611M8-13
IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP Product overview: PT7A7611M8-13 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7611M8-13 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP Product overview: PT7A7611M8-13 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7611M8-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1086261-PT7A7611M8-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1086261-PT7A7611M8-13
Integrated Circuits (ICs) - PMIC - Supervisors 1086261-PT7A7611M8-13
Win Source Part Number: 1086261-PT7A7611M8-1 3 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.63V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PT7A7611M8-13DI Base Product Number: PT7A7611 Product Status: Obsolete

Win Source Part Number: 1086261-PT7A7611M8-13
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.63V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PT7A7611M8-13DI
Base Product Number: PT7A7611
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
PT7A7611M8-13
Supervisory Circuits PT7A7611M8-13
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet
Supervisors - PT7A7611M8-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7A7611M8-13
Supervisors PT7A7611M8-13
Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP

Buy Now Datasheet
PMIC - Supervisors - PT7A7611M8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7A7611M8-13
PMIC - Supervisors PT7A7611M8-13
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-PT7A7611M8-13 1086261-PT7A7611M8-13 PT7A7611M8-13 PT7A7611M8-13 PT7A7611M8-13
Product Name MSOP Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details